TACO Communications Inc. Airborne Antenna G1169

Description
The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator. Both pieces are of heat treated permanent mold aluminum cast construction.
Description
The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator. Both pieces are of heat treated permanent mold aluminum cast construction.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Airborne Antenna
G1169
Airborne Antenna G1169
The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator. Both pieces are of heat treated permanent mold aluminum cast construction.

The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz.
The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator.
Both pieces are of heat treated permanent mold aluminum cast
construction.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number G1169
Product Name Airborne Antenna
Applications Aerospace or Military
Pattern Type Omni directional
Polarization Horizontal
Primary Frequency Range 225.0 to 400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details