TACO Communications Inc. 2.4 GHz Omni-directional Base Station OM-2.4-11B

Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Omni-directional Base Station - OM-2.4-11B - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Omni-directional Base Station
OM-2.4-11B
2.4 GHz Omni-directional Base Station OM-2.4-11B
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-2.4-11B
Product Name 2.4 GHz Omni-directional Base Station
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2097260 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details