TACO Communications Inc. UHF Digital Antenna SL-4BT

Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
UHF Digital Antenna
SL-4BT
UHF Digital Antenna SL-4BT
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SL-4BT
Product Name UHF Digital Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Omni directional
Polarization Horizontal
Primary Frequency Range 470.0 to 812.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details