TACO Communications Inc. Y 53 Series Five Element Yagi Antenna Y53B - 160

Description
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.
Description
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.

Suppliers

Company
Product
Description
Supplier Links
Y 53 Series Five Element Yagi Antenna - Y53B - 160 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 53 Series Five Element Yagi Antenna
Y53B - 160
Y 53 Series Five Element Yagi Antenna Y53B - 160
Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication bands.

Twin and triple-driven broad-bandwidth models covering 50 to 500 MHz including multiple VHF TV channels and communication
bands.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y53B - 160
Product Name Y 53 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 130.0 to 190.0 MHz
Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details