TACO Communications Inc. 1.4 GHz Yagi Y1411

Description
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.
Description
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

Suppliers

Company
Product
Description
Supplier Links
1.4 GHz Yagi - Y1411 - TACO Communications Inc.
Mechanicsburg, PA, USA
1.4 GHz Yagi
Y1411
1.4 GHz Yagi Y1411
The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

The Y1411 is a completely enclosed Yagi antenna in the 1.4 GHz frequency range. The supplied 2 inch I.D. U-Bolts provide mounting for the Y1411 yagi. Refer to the table below for all relevant specifications pertaining to the antenna.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y1411
Product Name 1.4 GHz Yagi
Applications Modem or Wireless Network; TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 1428.0 to 1490.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248867 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details