This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may be possible to
improve the signal to interference ratio with a custom designed array.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | WL 14-35/VP |
| Product Name | UHF Vertical Pair Array |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal (optional feature); Vertical (optional feature) |
| Primary Frequency Range | 470.0 to 602.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | UHF |