TACO Communications Inc. 3.5 GHz Parabolic D3423

Description
This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).
Description
This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
3.5 GHz Parabolic
D3423
3.5 GHz Parabolic D3423
This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).

This WiMax Parabolic Antenna is designed for the licensed 3.5 GHz frequency band. The tilt mount provides vertical tilt for ease of installation. The solid aluminum dish provides a high front-back ratio (28 dB).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D3423
Product Name 3.5 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 3400.0 to 3600.0 MHz
Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Multi-Band Antennas - 152402 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details