There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern predictability for maximum rejection of interfering signals. A newly designed feed point accepts a standard 75 Ohm CATV housing connector. The use of corrosion resistant materials combines long life with trouble-free, reliable performance.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | WL 4-6/S |
| Product Name | Single Low Band |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 66.0 to 88.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 4, 5, 6 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)