TACO Communications Inc. Low Band Diamond Quad Array WL 4-6/DQ

Description
This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of interfering signals. Where known sources of interference can be identified, a custom designed array will assure maximum rejection.
Description
This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of interfering signals. Where known sources of interference can be identified, a custom designed array will assure maximum rejection.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Low Band Diamond Quad Array
WL 4-6/DQ
Low Band Diamond Quad Array WL 4-6/DQ
This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of interfering signals. Where known sources of interference can be identified, a custom designed array will assure maximum rejection.

This rugged array combines high gain with narrow vertical and horizontal beam width. Engineered for maximum gain and superior side lobe performance, this array will significantly reduce the level of interfering signals. Where known sources of interference can be identified, a custom designed array will assure maximum rejection.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 4-6/DQ
Product Name Low Band Diamond Quad Array
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 66.0 to 105.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 4, 5, 6
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details