TACO Communications Inc. 5.8 GHz Omni-directional OM-5.8-4

Description
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
Description
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Omni-directional - OM-5.8-4 - TACO Communications Inc.
Mechanicsburg, PA, USA
5.8 GHz Omni-directional
OM-5.8-4
5.8 GHz Omni-directional OM-5.8-4
These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

These 50 Ohm, 5.8 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-5.8-4
Product Name 5.8 GHz Omni-directional
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5850.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Telemetry Antennas - 1853080 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5800.0 MHz
Connectors Sma rp
View Details