TACO Communications Inc. Muldipol D2000 Series D2262A(UHF 4dBic)

Description
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.
Description
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Suppliers

Company
Product
Description
Supplier Links
Muldipol  D2000 Series - D2262A(UHF 4dBic) - TACO Communications Inc.
Mechanicsburg, PA, USA
Muldipol D2000 Series
D2262A(UHF 4dBic)
Muldipol D2000 Series D2262A(UHF 4dBic)
The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications. This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree of isolation between discrete elements within a closely spaced array. The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

The MULDIPOL™ Multiple Dipole Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control and base communications applications.

This omni directional concept employs a unique method of shielding the feed cables to improve radiation pattern characteristics. The MULDIPOL™ also has a high degree
of isolation between discrete elements within a closely spaced array.

The result is a small, rugged, easy to install antenna. The lightweight and compact design minimizes space and lends itself to tactical transportable use in the most hostile environments.

A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation pattern coverage.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D2262A(UHF 4dBic)
Product Name Muldipol D2000 Series
Applications Air Traffic Control; Aerospace or Military; Ground-Air-Ground/Air Traffic Control
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 225.0 to 400.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 2.5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8682.5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details