TACO Communications Inc. 2.4 GHz Panel P250-2.4-110

Description
The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional side reflector panels can be installed to alter the mean width to 60º, 90º, 120º, or 135º. Tilt mount is also available - P250T.
Description
The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional side reflector panels can be installed to alter the mean width to 60º, 90º, 120º, or 135º. Tilt mount is also available - P250T.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Panel - P250-2.4-110 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Panel
P250-2.4-110
2.4 GHz Panel P250-2.4-110
The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional side reflector panels can be installed to alter the mean width to 60º, 90º, 120º, or 135º. Tilt mount is also available - P250T.

The Panel antenna is completely enclosed in a rugged ABS radome. The radome provides protection from the environment and prevents de-tuning of the antenna due to ice. The antenna can be mounted directly to a flat surface or pipe mounted to permit horizontal adjustment. Optional side reflector panels can be installed to alter the mean width to 60º, 90º, 120º, or 135º. Tilt mount is also available - P250T.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number P250-2.4-110
Product Name 2.4 GHz Panel
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical
Primary Frequency Range 2500.0 to 2485.0 MHz
Gain 11.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers