These Omni-directional antennas are designed for the licensed 3.5 GHz WiMax frequency band. The antennas act as a base station or cell site for a multiple point network. The mounting bracket is included to wall mount, pole mount or masting.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | OM-3.5-6 |
| Product Name | 3.5 GHz Omni-directional |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 3400.0 to 3700.0 MHz |
| Gain | 6 dB |
Vertical