TACO Communications Inc. Low Band Horizontal Pair Array WL 3-5/HP

Description
This horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel and other sources of interference off the main beam. Where specific sources of interference can be identified, a custom designed array may reduce the level of interference even further.
Description
This horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel and other sources of interference off the main beam. Where specific sources of interference can be identified, a custom designed array may reduce the level of interference even further.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Low Band Horizontal Pair Array
WL 3-5/HP
Low Band Horizontal Pair Array WL 3-5/HP
This horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel and other sources of interference off the main beam. Where specific sources of interference can be identified, a custom designed array may reduce the level of interference even further.

This horizontal pair has been engineered for maximum forward gain with optimum side lobe performance. The narrow horizontal beam width reduces the effect of man-made noise, co-channel
and other sources of interference off the main beam. Where specific sources of interference can be identified, a custom designed array may reduce the level of interference even further.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 3-5/HP
Product Name Low Band Horizontal Pair Array
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 60.0 to 82.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 3, 4, 5
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details