Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y54 - A |
| Product Name | Y 54 Series Five Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 50.0 to 54.0 MHz |
| Gain | 8 dB |
Dual slant ±45°