This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | CFM2-3 |
| Product Name | Omni-Directional VHF Antenna |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Omni directional |
| Polarization | Horizontal |
| Primary Frequency Range | 61.0 to 66.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF Channel 3 |
Vertical