Extra-rugged, twin-driven narrow bandwidth models covering 43 to 88 MHz including TV channels 2 through 6.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | Y104 - A |
| Product Name | Y 104 Series Ten Element Yagi Antenna |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 50.0 to 54.0 MHz |
| Gain | 11.2 dB |
Right hand circular polarised