TACO Communications Inc. SY42 Series Yagi Screen Reflector SY42-164

Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Suppliers

Company
Product
Description
Supplier Links
SY42 Series Yagi Screen Reflector - SY42-164 - TACO Communications Inc.
Mechanicsburg, PA, USA
SY42 Series Yagi Screen Reflector
SY42-164
SY42 Series Yagi Screen Reflector SY42-164
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SY42-164
Product Name SY42 Series Yagi Screen Reflector
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 160.0 to 167.0 MHz
Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers