TACO Communications Inc. 5.8 GHz Parabolic D5830

Description
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
Description
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Parabolic - D5830 - TACO Communications Inc.
Mechanicsburg, PA, USA
5.8 GHz Parabolic
D5830
5.8 GHz Parabolic D5830
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D5830
Product Name 5.8 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 5700.0 to 5850.0 MHz
Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 152399 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details