TACO Communications Inc. Coax-Stub Antenna AS-390/SRC (UHF)

Description
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the stainless steel tie rod to the antenna ground plane.
Description
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the stainless steel tie rod to the antenna ground plane.

Suppliers

Company
Product
Description
Supplier Links
Coax-Stub Antenna - AS-390/SRC (UHF) - TACO Communications Inc.
Mechanicsburg, PA, USA
Coax-Stub Antenna
AS-390/SRC (UHF)
Coax-Stub Antenna AS-390/SRC (UHF)
The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the stainless steel tie rod to the antenna ground plane.

The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the stub through the stainless steel tie rod to the antenna ground plane.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number AS-390/SRC (UHF)
Product Name Coax-Stub Antenna
Applications Aerospace or Military; Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 225.0 to 400.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1408041 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details