TACO Communications Inc. VHF Yagi Antenna 10Y4S

Description
Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas work with digital and analogue reception so you have more channels to view. The DELHI Consumer Antennas have been in the market for several decades (formerly Jerrold Antennas).
Description
Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas work with digital and analogue reception so you have more channels to view. The DELHI Consumer Antennas have been in the market for several decades (formerly Jerrold Antennas).

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
VHF Yagi Antenna
10Y4S
VHF Yagi Antenna 10Y4S
Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas work with digital and analogue reception so you have more channels to view. The DELHI Consumer Antennas have been in the market for several decades (formerly Jerrold Antennas).

Delhi Antenna Products is a leader in the consumer antenna market with quality products and high gain at a competitive price! Engineered for reliability and ease of installation, our antennas work with digital and analogue reception so you have
more channels to view.

The DELHI Consumer Antennas have been in the market for several decades (formerly Jerrold Antennas).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number 10Y4S
Product Name VHF Yagi Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 67.0 to 72.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 4
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details