TACO Communications Inc. Broadband Log Periodic Test Antenna J-283X

Description
This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.
Description
This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Broadband Log Periodic Test Antenna
J-283X
Broadband Log Periodic Test Antenna J-283X
This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband feed point makes it ideally suited for use as a standby antenna for CATV head ends.

This broadband VHF/UHF antenna features a log periodic biconical design with performance exceeding the physical size of the antenna. The compact design and single UHF/VHF broadband
feed point makes it ideally suited for use as a standby antenna for CATV head ends.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number J-283X
Product Name Broadband Log Periodic Test Antenna
Applications TV or Radio Broadcast; Test/Search Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 54.0 to 812.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF/UHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1408037 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 740.0 to ? MHz
Form Factor / Mounting External
View Details