TACO Communications Inc. Y 102 Series Ten Element Yagi Antenna Y102B - J

Description
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.
Description
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Suppliers

Company
Product
Description
Supplier Links
Y 102 Series Ten Element Yagi Antenna - Y102B - J - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 102 Series Ten Element Yagi Antenna
Y102B - J
Y 102 Series Ten Element Yagi Antenna Y102B - J
Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y102B - J
Product Name Y 102 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 142.0 to 152.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details