TACO Communications Inc. 2.4 GHz Parabolic D2423-HP

Description
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).
Description
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Parabolic - D2423-HP - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Parabolic
D2423-HP
2.4 GHz Parabolic D2423-HP
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading.
The antenna can be mounted horizontally or vertically. An optional
adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D2423-HP
Product Name 2.4 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2500.0 to 2485.0 MHz
Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097296 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details