TACO Communications Inc. 2.4 GHz Parabolic D2427

Description
This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.
Description
This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Parabolic - D2427 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Parabolic
D2427
2.4 GHz Parabolic D2427
This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.

This rugged high gain parabolic antenna is constructed from welded steel rod for maximum rigidity and minimum wind loading. The narrow beam minimizes signal interference. The antenna can be mounted horizontally or vertically.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D2427
Product Name 2.4 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2450.0 to 2485.0 MHz
Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2766669 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details