TACO Communications Inc. Call Box Antenna D3000

Description
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.
Description
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.

Suppliers

Company
Product
Description
Supplier Links
Call Box Antenna - D3000 - TACO Communications Inc.
Mechanicsburg, PA, USA
Call Box Antenna
D3000
Call Box Antenna D3000
This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.

This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D3000
Product Name Call Box Antenna
Applications Call Box
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 72.0 to 76.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details