TACO Communications Inc. UHF Digital Antenna 4BT-1483

Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
Description
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
UHF Digital Antenna
4BT-1483
UHF Digital Antenna 4BT-1483
“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

“Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number 4BT-1483
Product Name UHF Digital Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 470.0 to 812.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details