TACO Communications Inc. Y 101 Series Ten Element Yagi Antenna Y101 - C

Description
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
Description
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.

Suppliers

Company
Product
Description
Supplier Links
Y 101 Series Ten Element Yagi Antenna - Y101 - C - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 101 Series Ten Element Yagi Antenna
Y101 - C
Y 101 Series Ten Element Yagi Antenna Y101 - C
Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.

Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y101 - C
Product Name Y 101 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 88.0 to 96.0 MHz
Gain 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details