TACO Communications Inc. Single Low Band WL 3-5/S

Description
There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern predictability for maximum rejection of interfering signals. A newly designed feed point accepts a standard 75 Ohm CATV housing connector. The use of corrosion resistant materials combines long life with trouble-free, reliable performance.
Description
There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern predictability for maximum rejection of interfering signals. A newly designed feed point accepts a standard 75 Ohm CATV housing connector. The use of corrosion resistant materials combines long life with trouble-free, reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Single Low Band
WL 3-5/S
Single Low Band WL 3-5/S
There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern predictability for maximum rejection of interfering signals. A newly designed feed point accepts a standard 75 Ohm CATV housing connector. The use of corrosion resistant materials combines long life with trouble-free, reliable performance.

There are four rugged low band models, each engineered to provide optimum performance over the desired band. Pure log periodic design and cantilever mount ensure superior electrical performance and pattern predictability for maximum rejection of interfering signals. A newly designed feed point accepts a standard 75 Ohm CATV housing connector. The use of corrosion resistant materials combines long life with trouble-free, reliable performance.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 3-5/S
Product Name Single Low Band
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 60.0 to 82.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 3, 4, 5
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
5G 12dBi Flat Rubber Magnetic Antenna SMA Male with RG58 Cable + SMA Male St. Connector - ET-5G12M-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details