TACO Communications Inc. C-Series Yagi Antenna C103-8

Description
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for resistance to moisture. There are two low band models and one high band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.
Description
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for resistance to moisture. There are two low band models and one high band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.

Suppliers

Company
Product
Description
Supplier Links
C-Series Yagi Antenna - C103-8 - TACO Communications Inc.
Mechanicsburg, PA, USA
C-Series Yagi Antenna
C103-8
C-Series Yagi Antenna C103-8
These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for resistance to moisture. There are two low band models and one high band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.

These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for
resistance to moisture.

There are two low band models and one high band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number C103-8
Product Name C-Series Yagi Antenna
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 181.0 to 186.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 8
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 2024080 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 5925.0 MHz
View Details