| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | VIP-304SR |
| Product Name | Paralog 300 Plus |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal |
| Primary Frequency Range | 54.0 to 216.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF/FM |