Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | SY44-491 |
| Product Name | SY44 Series Yagi Screen Reflector |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 470.0 to 513.0 MHz |
| Gain | 15 dB |
Dual slant ±45°