Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system.
HD Series antennas include a boom mounted outdoor 75 Ohm
transformer for ease of installation.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | VU-934SR |
| Product Name | HD Series - VHF/UHF/FM Digital |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Directional |
| Polarization | Horizontal |
| Primary Frequency Range | 54.0 to 812.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | VHF & UHF |
Vertical & 2 x Dual Slant ±45°