TACO Communications Inc. SY44 Series Yagi Screen Reflector SY44-406

Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
Description
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Suppliers

Company
Product
Description
Supplier Links
SY44 Series Yagi Screen Reflector - SY44-406 - TACO Communications Inc.
Mechanicsburg, PA, USA
SY44 Series Yagi Screen Reflector
SY44-406
SY44 Series Yagi Screen Reflector SY44-406
Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number SY44-406
Product Name SY44 Series Yagi Screen Reflector
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 390.0 to 425.0 MHz
Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108824-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers