TACO Communications Inc. Y 51 Series Five Element Yagi Antenna Y51 - E

Description
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.
Description
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.

Suppliers

Company
Product
Description
Supplier Links
Y 51 Series Five Element Yagi Antenna - Y51 - E - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 51 Series Five Element Yagi Antenna
Y51 - E
Y 51 Series Five Element Yagi Antenna Y51 - E
Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting sharp-cutoff for excellent interference rejection.

Twin-driven, narrow-bandwidth models covering 54 to 108 MHz including TV channels 2 through 6 and the FM band, exhibiting
sharp-cutoff for excellent interference rejection.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y51 - E
Product Name Y 51 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 104.0 to 112.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details