TACO Communications Inc. 2.4 GHz Parabolic D2417

Description
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).
Description
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Parabolic - D2417 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Parabolic
D2417
2.4 GHz Parabolic D2417
These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading. The antenna can be mounted horizontally or vertically. An optional adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

These sturdy high gain parabolic antennas are constructed from welded steel rod for maximum rigidity and minimum wind loading.
The antenna can be mounted horizontally or vertically. An optional
adjustment arm is available to provide up to 60° tilt upward or downward (DELK).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D2417
Product Name 2.4 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2500.0 to 2485.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
WiFi Antennas - 1248686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details