TACO Communications Inc. UHF Vertical Pair Array WL 30-83/VP

Description
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may be possible to improve the signal to interference ratio with a custom designed array.
Description
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may be possible to improve the signal to interference ratio with a custom designed array.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
UHF Vertical Pair Array
WL 30-83/VP
UHF Vertical Pair Array WL 30-83/VP
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may be possible to improve the signal to interference ratio with a custom designed array.

This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of interference such as multipath. Where fixed sources of noise exist it may be possible to
improve the signal to interference ratio with a custom designed array.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 30-83/VP
Product Name UHF Vertical Pair Array
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 566.0 to 890.0 MHz
Secondary Frequency Ranges (Multi-band Only) UHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details