TACO Communications Inc. 4.9 -5.8 GHz Panel P250-5.8

Description
The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a fibreglass cover for superiority durability. The reflector wings are adjustable to provide the optimum RF pattern for each installation. The mounting bracket provides a tilting feature to focus your signal and improved performance.
Description
The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a fibreglass cover for superiority durability. The reflector wings are adjustable to provide the optimum RF pattern for each installation. The mounting bracket provides a tilting feature to focus your signal and improved performance.

Suppliers

Company
Product
Description
Supplier Links
4.9 -5.8 GHz Panel - P250-5.8 - TACO Communications Inc.
Mechanicsburg, PA, USA
4.9 -5.8 GHz Panel
P250-5.8
4.9 -5.8 GHz Panel P250-5.8
The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a fibreglass cover for superiority durability. The reflector wings are adjustable to provide the optimum RF pattern for each installation. The mounting bracket provides a tilting feature to focus your signal and improved performance.

The new Wade Sector Panel Antenna is broadband covering the Public Safety Band (4.9 GHz) through to the Wi-Fi 5.8 GHz band. This light weight, compact Sectoral Panel has a fibreglass cover for superiority durability. The reflector wings are adjustable to provide the optimum RF pattern for each installation. The mounting bracket provides a tilting feature to focus your signal and improved performance.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number P250-5.8
Product Name 4.9 -5.8 GHz Panel
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical
Primary Frequency Range 4900.0 to 5800.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details