Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | SY42-160 |
| Product Name | SY42 Series Yagi Screen Reflector |
| Applications | TV or Radio Broadcast |
| Pattern Type | Directional |
| Polarization | Horizontal; Vertical (optional feature) |
| Primary Frequency Range | 157.0 to 164.0 MHz |
| Gain | 13 dB |