TACO Communications Inc. Y 54 Series Five Element Yagi Antenna Y54 - 2

Description
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.
Description
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Suppliers

Company
Product
Description
Supplier Links
Y 54 Series Five Element Yagi Antenna - Y54 - 2 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 54 Series Five Element Yagi Antenna
Y54 - 2
Y 54 Series Five Element Yagi Antenna Y54 - 2
Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y54 - 2
Product Name Y 54 Series Five Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 54.0 to 60.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 228165 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Gain 4 dB
View Details