TACO Communications Inc. HD Series - VHF/UHF/FM Digital VU-932SR

Description
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.
Description
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
HD Series - VHF/UHF/FM Digital
VU-932SR
HD Series - VHF/UHF/FM Digital VU-932SR
Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system. HD Series antennas include a boom mounted outdoor 75 Ohm transformer for ease of installation.

Using our high definition antennas and accessories, you can now watch all of your favorite television entertainment on your High Definition Home Theatre system.

HD Series antennas include a boom mounted outdoor 75 Ohm
transformer for ease of installation.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number VU-932SR
Product Name HD Series - VHF/UHF/FM Digital
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 54.0 to 812.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF & UHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248700 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details