TACO Communications Inc. 5.8 GHz Parabolic D5832

Description
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
Description
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Parabolic - D5832 - TACO Communications Inc.
Mechanicsburg, PA, USA
5.8 GHz Parabolic
D5832
5.8 GHz Parabolic D5832
These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number D5832
Product Name 5.8 GHz Parabolic
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 5700.0 to 5850.0 MHz
Gain 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details