TACO Communications Inc. 2.4 GHz Ceiling Omni OM-2.4-2S

Description
The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on special request.
Description
The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on special request.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ceiling Omni - OM-2.4-2S - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Ceiling Omni
OM-2.4-2S
2.4 GHz Ceiling Omni OM-2.4-2S
The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on special request.

The Ceiling Omni antenna is discrete and suitable for office and commercial areas. The vertical beam remainshigh to cover larger areas. Available as a cone-style dish (OM-2.4-2S) or as a flat ground plane (OM-2.4-2G). Available with radio connector installed on special request.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-2.4-2S
Product Name 2.4 GHz Ceiling Omni
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RFID Antennas - 2097285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 865.0 to ? MHz
Connectors Type N
View Details