TACO Communications Inc. 2.4 GHz Omni-directional Base Station OM-2.4-6B

Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
Description
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Omni-directional Base Station - OM-2.4-6B - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Omni-directional Base Station
OM-2.4-6B
2.4 GHz Omni-directional Base Station OM-2.4-6B
These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number OM-2.4-6B
Product Name 2.4 GHz Omni-directional Base Station
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
WiFi Antennas - 1248671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details