TACO Communications Inc. UHF Log Periodic J-275D-K

Description
Each Model J-275D-K-* consists of a wide-band, diamond-loop driver, two vertically spaced reflectors and 13 tuned directors. The diamond driver is an exclusive TACO design providing a matched 75 Ohm impedance throughout the UHF range. Dual reflectors increase both horizontal and vertical directivity of the driver and provide front-to-back ratios of 20 dB or better. Directors are tuned for specified channels to provide gain of 14 dB over a reference dipole.
Description
Each Model J-275D-K-* consists of a wide-band, diamond-loop driver, two vertically spaced reflectors and 13 tuned directors. The diamond driver is an exclusive TACO design providing a matched 75 Ohm impedance throughout the UHF range. Dual reflectors increase both horizontal and vertical directivity of the driver and provide front-to-back ratios of 20 dB or better. Directors are tuned for specified channels to provide gain of 14 dB over a reference dipole.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
UHF Log Periodic
J-275D-K
UHF Log Periodic J-275D-K
Each Model J-275D-K-* consists of a wide-band, diamond-loop driver, two vertically spaced reflectors and 13 tuned directors. The diamond driver is an exclusive TACO design providing a matched 75 Ohm impedance throughout the UHF range. Dual reflectors increase both horizontal and vertical directivity of the driver and provide front-to-back ratios of 20 dB or better. Directors are tuned for specified channels to provide gain of 14 dB over a reference dipole.

Each Model J-275D-K-* consists of a wide-band, diamond-loop driver, two vertically spaced reflectors and 13 tuned directors. The diamond driver is an exclusive TACO design providing a matched 75 Ohm impedance throughout the UHF range. Dual
reflectors increase both horizontal and vertical directivity of the driver and provide front-to-back ratios of 20 dB or better. Directors are tuned for specified channels to provide gain of 14 dB over a reference dipole.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number J-275D-K
Product Name UHF Log Periodic
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 470.0 to 890.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF/UHF/FM
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 1408035 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details