TACO Communications Inc. Low Band Vertical Pair Array WL 2-4/VP

Description
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of man-made noise in the immediate foreground. Where fixed sources of noise such as power lines exist, it may be possible to improve the signal to interference ratio with a custom designed array.
Description
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of man-made noise in the immediate foreground. Where fixed sources of noise such as power lines exist, it may be possible to improve the signal to interference ratio with a custom designed array.

Suppliers

Company
Product
Description
Supplier Links
Mechanicsburg, PA, USA
Low Band Vertical Pair Array
WL 2-4/VP
Low Band Vertical Pair Array WL 2-4/VP
This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of man-made noise in the immediate foreground. Where fixed sources of noise such as power lines exist, it may be possible to improve the signal to interference ratio with a custom designed array.

This array has been engineered for maximum gain with narrow vertical beam width to reduce the effects of man-made noise in the immediate foreground. Where fixed sources of noise such as
power lines exist, it may be possible to improve the signal to interference ratio with a custom designed array.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number WL 2-4/VP
Product Name Low Band Vertical Pair Array
Applications TV or Radio Broadcast; Receive Antenna
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 54.0 to 72.0 MHz
Secondary Frequency Ranges (Multi-band Only) VHF Channel 2, 3, 4
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Passive Ceramic Patch Antenna 15*15 - ET-GPL1-154 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details