This omni-directional FM antenna covers the entire FM band. It is extremely rugged with three quarter inch diameter aluminum elements fastened to a sealed aluminum cast housing. The
75 Ohm entry fitting will accept a standard .500 co-axial connector or a VSF to F adaptor fitting.
| TACO Communications Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | OFM-1 |
| Product Name | Omni-Directional FM Antenna |
| Applications | TV or Radio Broadcast; Receive Antenna |
| Pattern Type | Omni directional |
| Polarization | Horizontal |
| Primary Frequency Range | 88.0 to 108.0 MHz |
| Secondary Frequency Ranges (Multi-band Only) | FM |
Linear, Vertical