TACO Communications Inc. Compact Yagi Y2411

Description
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.
Description
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Compact Yagi - Y2411 - TACO Communications Inc.
Mechanicsburg, PA, USA
Compact Yagi
Y2411
Compact Yagi Y2411
Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Our Compact Yagi antenna is ideal for its aesthetically small design. This unit is designed for point-to-point and multi-point communications. May be used in both indoor and outdoor applications.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y2411
Product Name Compact Yagi
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Horizontal (optional feature); Vertical (optional feature)
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 1248873 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details