TACO Communications Inc. 2.4 GHz Indoor Panel P150-2.4

Description
The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors.
Description
The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Indoor Panel - P150-2.4 - TACO Communications Inc.
Mechanicsburg, PA, USA
2.4 GHz Indoor Panel
P150-2.4
2.4 GHz Indoor Panel P150-2.4
The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors.

The Indoor Panel antenna is discrete and suitablefor most buildings and rooms. The short pigtail allows for easy installation. Available in grey. Suitable for outdoors.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number P150-2.4
Product Name 2.4 GHz Indoor Panel
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details