TACO Communications Inc. Y 103 Series Ten Element Yagi Antenna Y103B - 7

Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.
Description
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Suppliers

Company
Product
Description
Supplier Links
Y 103 Series Ten Element Yagi Antenna - Y103B - 7 - TACO Communications Inc.
Mechanicsburg, PA, USA
Y 103 Series Ten Element Yagi Antenna
Y103B - 7
Y 103 Series Ten Element Yagi Antenna Y103B - 7
Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Twin-driven broad bandwidth models covering 152 to 440 MHz including individual and combined TV channels 7 through 13.

Supplier's Site

Technical Specifications

  TACO Communications Inc.
Product Category Antennas
Product Number Y103B - 7
Product Name Y 103 Series Ten Element Yagi Antenna
Applications TV or Radio Broadcast
Pattern Type Directional
Polarization Horizontal; Vertical (optional feature)
Primary Frequency Range 174.0 to 180.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
WiFi Antennas - 2024077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details